HP logo

HP Compaq 6530b Intel® Core™2 Duo P8700 35.8 cm (14.1") 2 GB DDR2-SDRAM 250 GB Intel® GMA 4500MHD Windows Vista Business Black

Brand:
Product family:
Product series:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
123552
Info modified on:
27 Jan 2025, 08:13:29
End of life date:
18 Nov 2010
Short summary description HP Compaq 6530b Intel® Core™2 Duo P8700 35.8 cm (14.1") 2 GB DDR2-SDRAM 250 GB Intel® GMA 4500MHD Windows Vista Business Black:

HP Compaq 6530b, Intel® Core™2 Duo, 2.53 GHz, 35.8 cm (14.1"), 2 GB, 250 GB, Windows Vista Business

Long summary description HP Compaq 6530b Intel® Core™2 Duo P8700 35.8 cm (14.1") 2 GB DDR2-SDRAM 250 GB Intel® GMA 4500MHD Windows Vista Business Black:

HP Compaq 6530b. Processor family: Intel® Core™2 Duo, Processor model: P8700, Processor frequency: 2.53 GHz. Display diagonal: 35.8 cm (14.1"). Internal memory: 2 GB, Internal memory type: DDR2-SDRAM. Total storage capacity: 250 GB, Optical drive type: DVD Super Multi DL. Discrete graphics card model: Intel® GMA 4500MHD. Operating system installed: Windows Vista Business. Product colour: Black

Specs
Recommended products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.