HP logo

HP ProBook 4510s Notebook PC Intel® Core™2 Duo T6570 39.6 cm (15.6") 2 GB DDR2-SDRAM 250 GB Intel® GMA X4500HD Windows Vista Business

Brand:
Product family:
Product series:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
72734
Info modified on:
22 Jan 2025, 04:49:38
End of life date:
29 May 2010
Short summary description HP ProBook 4510s Notebook PC Intel® Core™2 Duo T6570 39.6 cm (15.6") 2 GB DDR2-SDRAM 250 GB Intel® GMA X4500HD Windows Vista Business:

HP ProBook 4510s Notebook PC, Intel® Core™2 Duo, 2.1 GHz, 39.6 cm (15.6"), 1366 x 768 pixels, 2 GB, 250 GB

Long summary description HP ProBook 4510s Notebook PC Intel® Core™2 Duo T6570 39.6 cm (15.6") 2 GB DDR2-SDRAM 250 GB Intel® GMA X4500HD Windows Vista Business:

HP ProBook 4510s Notebook PC. Processor family: Intel® Core™2 Duo, Processor model: T6570, Processor frequency: 2.1 GHz. Display diagonal: 39.6 cm (15.6"), Display resolution: 1366 x 768 pixels. Internal memory: 2 GB, Internal memory type: DDR2-SDRAM. Total storage capacity: 250 GB. Discrete graphics card model: Intel® GMA X4500HD. Operating system installed: Windows Vista Business. Weight: 2.59 kg

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.