HP logo

HP Compaq 6735s Notebook PC AMD Athlon 39.1 cm (15.4") 2 GB DDR2-SDRAM 250 GB AMD Radeon HD 3200 Windows Vista Home Basic

Brand:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
86127
Info modified on:
22 Jan 2025, 04:55:33
Short summary description HP Compaq 6735s Notebook PC AMD Athlon 39.1 cm (15.4") 2 GB DDR2-SDRAM 250 GB AMD Radeon HD 3200 Windows Vista Home Basic:

HP Compaq 6735s Notebook PC, AMD Athlon, 2 GHz, 39.1 cm (15.4"), 1280 x 800 pixels, 2 GB, 250 GB

Long summary description HP Compaq 6735s Notebook PC AMD Athlon 39.1 cm (15.4") 2 GB DDR2-SDRAM 250 GB AMD Radeon HD 3200 Windows Vista Home Basic:

HP Compaq 6735s Notebook PC. Processor family: AMD Athlon, Processor frequency: 2 GHz. Display diagonal: 39.1 cm (15.4"), Display resolution: 1280 x 800 pixels. Internal memory: 2 GB, Internal memory type: DDR2-SDRAM. Total storage capacity: 250 GB, Optical drive type: DVD Super Multi DL. Discrete graphics card model: AMD Radeon HD 3200. Operating system installed: Windows Vista Home Basic. Weight: 2.5 kg

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.