HP logo

HP Compaq 6730s Notebook PC Intel® Celeron® 39.1 cm (15.4") 2 GB DDR2-SDRAM 250 GB AMD Radeon HD 3430 Windows Vista Business

Brand:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
52341
Info modified on:
22 Jan 2025, 05:41:04
Short summary description HP Compaq 6730s Notebook PC Intel® Celeron® 39.1 cm (15.4") 2 GB DDR2-SDRAM 250 GB AMD Radeon HD 3430 Windows Vista Business:

HP Compaq 6730s Notebook PC, Intel® Celeron®, 1.66 GHz, 39.1 cm (15.4"), 1280 x 800 pixels, 2 GB, 250 GB

Long summary description HP Compaq 6730s Notebook PC Intel® Celeron® 39.1 cm (15.4") 2 GB DDR2-SDRAM 250 GB AMD Radeon HD 3430 Windows Vista Business:

HP Compaq 6730s Notebook PC. Processor family: Intel® Celeron®, Processor frequency: 1.66 GHz. Display diagonal: 39.1 cm (15.4"), Display resolution: 1280 x 800 pixels. Internal memory: 2 GB, Internal memory type: DDR2-SDRAM. Total storage capacity: 250 GB, Optical drive type: DVD Super Multi DL. Discrete graphics card model: AMD Radeon HD 3430. Operating system installed: Windows Vista Business. Weight: 2.5 kg

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.