HP logo

HP Compaq 6730s Notebook PC Intel® Celeron® 39.1 cm (15.4") 1 GB DDR2-SDRAM 160 GB AMD Radeon HD 3430 Windows Vista Home Basic

Brand:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
76960
Info modified on:
22 Jan 2025, 06:12:50
End of life date:
03 Dec 2009
Short summary description HP Compaq 6730s Notebook PC Intel® Celeron® 39.1 cm (15.4") 1 GB DDR2-SDRAM 160 GB AMD Radeon HD 3430 Windows Vista Home Basic:

HP Compaq 6730s Notebook PC, Intel® Celeron®, 1.6 GHz, 39.1 cm (15.4"), 1280 x 800 pixels, 1 GB, 160 GB

Long summary description HP Compaq 6730s Notebook PC Intel® Celeron® 39.1 cm (15.4") 1 GB DDR2-SDRAM 160 GB AMD Radeon HD 3430 Windows Vista Home Basic:

HP Compaq 6730s Notebook PC. Processor family: Intel® Celeron®, Processor frequency: 1.6 GHz. Display diagonal: 39.1 cm (15.4"), Display resolution: 1280 x 800 pixels. Internal memory: 1 GB, Internal memory type: DDR2-SDRAM. Total storage capacity: 160 GB. Discrete graphics card model: AMD Radeon HD 3430. Operating system installed: Windows Vista Home Basic. Weight: 2.5 kg

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.