HP logo

HP 6730s Intel® Core™2 Duo T5870 39.1 cm (15.4") 1 GB DDR2-SDRAM 160 GB Intel® GMA 4500MHD Windows Vista Business

Brand:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
74071
Info modified on:
22 Jan 2025, 05:23:45
Short summary description HP 6730s Intel® Core™2 Duo T5870 39.1 cm (15.4") 1 GB DDR2-SDRAM 160 GB Intel® GMA 4500MHD Windows Vista Business:

HP 6730s, Intel® Core™2 Duo, 2 GHz, 39.1 cm (15.4"), 1280 x 800 pixels, 1 GB, 160 GB

Long summary description HP 6730s Intel® Core™2 Duo T5870 39.1 cm (15.4") 1 GB DDR2-SDRAM 160 GB Intel® GMA 4500MHD Windows Vista Business:

HP 6730s. Processor family: Intel® Core™2 Duo, Processor model: T5870, Processor frequency: 2 GHz. Display diagonal: 39.1 cm (15.4"), Display resolution: 1280 x 800 pixels. Internal memory: 1 GB, Internal memory type: DDR2-SDRAM. Total storage capacity: 160 GB. Discrete graphics card model: Intel® GMA 4500MHD. Operating system installed: Windows Vista Business. Weight: 2.5 kg

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.