HP logo

HP USB-C to HDMI Adapter

Brand:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
258343
Info modified on:
03 Mar 2025, 04:23:05
End of life date:
31 Dec 2017
Short summary description HP USB-C to HDMI Adapter:

HP USB-C to HDMI Adapter, Black, 11 mm, 25 mm, 150 mm, 25.4 g, 0 - 40 °C

Long summary description HP USB-C to HDMI Adapter:

HP USB-C to HDMI Adapter. Product colour: Black. Width: 11 mm, Depth: 25 mm, Height: 150 mm. Package width: 110 mm, Package depth: 34 mm, Package height: 236 mm

Reasons to buy
Specs
Recommended products
Contact Details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.