HP logo

HP ENVY 32 computer monitor 81.3 cm (32") 2560 x 1440 pixels UltraWide Quad HD LED Black, Silver, White

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
62361
Info modified on:
07 Mar 2024, 15:34:52
Short summary description HP ENVY 32 computer monitor 81.3 cm (32") 2560 x 1440 pixels UltraWide Quad HD LED Black, Silver, White:

HP ENVY 32, 81.3 cm (32"), 2560 x 1440 pixels, UltraWide Quad HD, LED, 7 ms, Black, Silver, White

Long summary description HP ENVY 32 computer monitor 81.3 cm (32") 2560 x 1440 pixels UltraWide Quad HD LED Black, Silver, White:

HP ENVY 32. Display diagonal: 81.3 cm (32"), Display resolution: 2560 x 1440 pixels, HD type: UltraWide Quad HD, Display technology: LED. Display: LED. Display surface: Matt, Response time: 7 ms, Native aspect ratio: 16:9, Viewing angle, horizontal: 178°, Viewing angle, vertical: 178°. Built-in speaker(s). USB hub version: 2.0. VESA mounting. Product colour: Black, Silver, White

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.