HP logo

HP Slimline 450-a110na AMD E E1-6015 4 GB DDR3-SDRAM 1 TB HDD Mini Tower PC Black

Brand:
Product family:
Product series:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
9106
Info modified on:
14 Mar 2024, 19:37:27
End of life date:
02 Mar 2016
Short summary description HP Slimline 450-a110na AMD E E1-6015 4 GB DDR3-SDRAM 1 TB HDD Mini Tower PC Black:

HP Slimline 450-a110na, 1.4 GHz, AMD E, E1-6015, 4 GB, 1 TB, DVD Super Multi

Long summary description HP Slimline 450-a110na AMD E E1-6015 4 GB DDR3-SDRAM 1 TB HDD Mini Tower PC Black:

HP Slimline 450-a110na. Processor frequency: 1.4 GHz, Processor family: AMD E, Processor model: E1-6015. Internal memory: 4 GB, Internal memory type: DDR3-SDRAM, Memory clock speed: 1600 MHz. Total storage capacity: 1 TB, Storage media: HDD, Card reader integrated, Optical drive type: DVD Super Multi. On-board graphics card model: AMD Radeon R2. Power supply: 65 W. Chassis type: Mini Tower. Product type: PC. Product colour: Black

Specs
Recommended products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.