HP logo

HP Beats Special Edition 15-p393nr Ref AMD A10 A10-7300 Laptop 39.6 cm (15.6") Touchscreen 8 GB DDR3L-SDRAM 1 TB HDD Windows 10 Home Black, Red

Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
89721
Info modified on:
22 Jan 2025, 05:04:56
Short summary description HP Beats Special Edition 15-p393nr Ref AMD A10 A10-7300 Laptop 39.6 cm (15.6") Touchscreen 8 GB DDR3L-SDRAM 1 TB HDD Windows 10 Home Black, Red:

HP Beats Special Edition 15-p393nr Ref, AMD A10, 1.9 GHz, 39.6 cm (15.6"), 1366 x 768 pixels, 8 GB, 1 TB

Long summary description HP Beats Special Edition 15-p393nr Ref AMD A10 A10-7300 Laptop 39.6 cm (15.6") Touchscreen 8 GB DDR3L-SDRAM 1 TB HDD Windows 10 Home Black, Red:

HP Beats Special Edition 15-p393nr Ref. Product type: Laptop, Form factor: Clamshell. Processor family: AMD A10, Processor model: A10-7300, Processor frequency: 1.9 GHz. Display diagonal: 39.6 cm (15.6"), Display resolution: 1366 x 768 pixels, Touchscreen. Internal memory: 8 GB, Internal memory type: DDR3L-SDRAM. Total storage capacity: 1 TB, Storage media: HDD, Optical drive type: DVD Super Multi. Operating system installed: Windows 10 Home. Product colour: Black, Red

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.