HP logo

HP ProBook 450 G3 Intel® Celeron® 3855U Laptop 39.6 cm (15.6") 2 GB DDR3L-SDRAM 500 GB HDD Windows 10 Home Black, Grey

Brand:
Product family:
Product series:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
135511
Info modified on:
01 Feb 2025, 05:52:52
Short summary description HP ProBook 450 G3 Intel® Celeron® 3855U Laptop 39.6 cm (15.6") 2 GB DDR3L-SDRAM 500 GB HDD Windows 10 Home Black, Grey:

HP ProBook 450 G3, Intel® Celeron®, 1.6 GHz, 39.6 cm (15.6"), 1366 x 768 pixels, 2 GB, 500 GB

Long summary description HP ProBook 450 G3 Intel® Celeron® 3855U Laptop 39.6 cm (15.6") 2 GB DDR3L-SDRAM 500 GB HDD Windows 10 Home Black, Grey:

HP ProBook 450 G3. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Celeron®, Processor model: 3855U, Processor frequency: 1.6 GHz. Display diagonal: 39.6 cm (15.6"), Display resolution: 1366 x 768 pixels. Internal memory: 2 GB, Internal memory type: DDR3L-SDRAM. Total storage capacity: 500 GB, Storage media: HDD. On-board graphics card model: Intel® HD Graphics 510. Operating system installed: Windows 10 Home. Product colour: Black, Grey. Weight: 2.06 kg

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.