HP logo

HP 15-af156sa AMD A6 A6-6310 Laptop 39.6 cm (15.6") 4 GB DDR3L-SDRAM 1 TB HDD Windows 10 Home Purple

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
18405
Info modified on:
24 Jan 2025, 20:20:59
End of life date:
10 Mar 2016
Short summary description HP 15-af156sa AMD A6 A6-6310 Laptop 39.6 cm (15.6") 4 GB DDR3L-SDRAM 1 TB HDD Windows 10 Home Purple:

HP 15-af156sa, AMD A6, 1.8 GHz, 39.6 cm (15.6"), 1366 x 768 pixels, 4 GB, 1 TB

Long summary description HP 15-af156sa AMD A6 A6-6310 Laptop 39.6 cm (15.6") 4 GB DDR3L-SDRAM 1 TB HDD Windows 10 Home Purple:

HP 15-af156sa. Product type: Laptop, Form factor: Clamshell. Processor family: AMD A6, Processor model: A6-6310, Processor frequency: 1.8 GHz. Display diagonal: 39.6 cm (15.6"), Display resolution: 1366 x 768 pixels. Internal memory: 4 GB, Internal memory type: DDR3L-SDRAM. Total storage capacity: 1 TB, Storage media: HDD, Optical drive type: DVD Super Multi. On-board graphics card model: AMD Radeon R4. Operating system installed: Windows 10 Home. Product colour: Purple

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.