HP logo

HP Pavilion 15-ab105na AMD A8 A8-7410 Laptop 39.6 cm (15.6") HD 12 GB DDR3L-SDRAM 2 TB HDD Wi-Fi 4 (802.11n) Windows 10 Home Black, Silver

Brand:
Product family:
Product series:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
20921
Info modified on:
22 Jan 2025, 05:56:29
End of life date:
09 Mar 2016
Short summary description HP Pavilion 15-ab105na AMD A8 A8-7410 Laptop 39.6 cm (15.6") HD 12 GB DDR3L-SDRAM 2 TB HDD Wi-Fi 4 (802.11n) Windows 10 Home Black, Silver:

HP Pavilion 15-ab105na, AMD A8, 2.2 GHz, 39.6 cm (15.6"), 1366 x 768 pixels, 12 GB, 2 TB

Long summary description HP Pavilion 15-ab105na AMD A8 A8-7410 Laptop 39.6 cm (15.6") HD 12 GB DDR3L-SDRAM 2 TB HDD Wi-Fi 4 (802.11n) Windows 10 Home Black, Silver:

HP Pavilion 15-ab105na. Product type: Laptop, Form factor: Clamshell. Processor family: AMD A8, Processor model: A8-7410, Processor frequency: 2.2 GHz. Display diagonal: 39.6 cm (15.6"), HD type: HD, Display resolution: 1366 x 768 pixels. Internal memory: 12 GB, Internal memory type: DDR3L-SDRAM. Total storage capacity: 2 TB, Storage media: HDD, Optical drive type: DVD Super Multi. Operating system installed: Windows 10 Home. Product colour: Black, Silver

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.