HP Pavilion x2 10-n005tu, Intel Atom®, 1.33 GHz, 25.6 cm (10.1"), 1280 x 800 pixels, 2 GB, 64 GB
HP Pavilion x2 10-n005tu. Product type: Hybrid (2-in-1), Form factor: Convertible (Folder). Processor family: Intel Atom®, Processor model: Z3736F, Processor frequency: 1.33 GHz. Display diagonal: 25.6 cm (10.1"), Display resolution: 1280 x 800 pixels, Touchscreen. Internal memory: 2 GB, Internal memory type: DDR3L-SDRAM. Total storage capacity: 64 GB, Storage media: Flash. On-board graphics card model: Intel® HD Graphics. Operating system installed: Windows 8.1. Product colour: White