HP logo

HP USB Business Slim keyboard Office Black

Brand:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
253081
Info modified on:
14 Jun 2024, 18:44:35
Short summary description HP USB Business Slim keyboard Office Black:

HP USB Business Slim Keyboard, Full-size (100%), Wired, USB, Black

Long summary description HP USB Business Slim keyboard Office Black:

HP USB Business Slim Keyboard. Keyboard form factor: Full-size (100%). Keyboard style: Straight. Connectivity technology: Wired, Device interface: USB. Cable length: 1.8 m. Recommended usage: Office. Product colour: Black

Specs
Recommended products
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.