HP logo

HP Pavilion 15-ab076na AMD A8 A8-7410 Laptop 39.6 cm (15.6") 8 GB DDR3L-SDRAM 1 TB HDD AMD Radeon R7 M360 Windows 8.1 Purple

Brand:
Product family:
Product series:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
11825
Info modified on:
24 Jan 2025, 20:28:16
End of life date:
12 Dec 2015
Short summary description HP Pavilion 15-ab076na AMD A8 A8-7410 Laptop 39.6 cm (15.6") 8 GB DDR3L-SDRAM 1 TB HDD AMD Radeon R7 M360 Windows 8.1 Purple:

HP Pavilion 15-ab076na, AMD A8, 2.2 GHz, 39.6 cm (15.6"), 1366 x 768 pixels, 8 GB, 1 TB

Long summary description HP Pavilion 15-ab076na AMD A8 A8-7410 Laptop 39.6 cm (15.6") 8 GB DDR3L-SDRAM 1 TB HDD AMD Radeon R7 M360 Windows 8.1 Purple:

HP Pavilion 15-ab076na. Product type: Laptop, Form factor: Clamshell. Processor family: AMD A8, Processor model: A8-7410, Processor frequency: 2.2 GHz. Display diagonal: 39.6 cm (15.6"), Display resolution: 1366 x 768 pixels. Internal memory: 8 GB, Internal memory type: DDR3L-SDRAM. Total storage capacity: 1 TB, Storage media: HDD, Optical drive type: DVD Super Multi. On-board graphics card model: AMD Radeon R5. Operating system installed: Windows 8.1. Product colour: Purple

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.