HP logo

HP 250 G4 Intel® Celeron® N3050 Laptop 39.6 cm (15.6") 4 GB DDR3L-SDRAM 500 GB HDD Windows 10 Pro Black

Brand:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
74087
Info modified on:
24 Jan 2025, 20:56:09
Short summary description HP 250 G4 Intel® Celeron® N3050 Laptop 39.6 cm (15.6") 4 GB DDR3L-SDRAM 500 GB HDD Windows 10 Pro Black:

HP 250 G4, Intel® Celeron®, 1.6 GHz, 39.6 cm (15.6"), 1366 x 768 pixels, 4 GB, 500 GB

Long summary description HP 250 G4 Intel® Celeron® N3050 Laptop 39.6 cm (15.6") 4 GB DDR3L-SDRAM 500 GB HDD Windows 10 Pro Black:

HP 250 G4. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Celeron®, Processor model: N3050, Processor frequency: 1.6 GHz. Display diagonal: 39.6 cm (15.6"), Display resolution: 1366 x 768 pixels. Internal memory: 4 GB, Internal memory type: DDR3L-SDRAM. Total storage capacity: 500 GB, Storage media: HDD, Optical drive type: DVD Super Multi DL. On-board graphics card model: Intel® HD Graphics. Operating system installed: Windows 10 Pro. Product colour: Black

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.