HP logo

HP ProDesk 400 G1 Intel® Core™ i7 i7-4790 4 GB DDR3-SDRAM 500 GB HDD Windows 7 Professional SFF PC Black

Brand:
Product family:
Product series:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
62687
Info modified on:
21 Oct 2022, 10:32:10
Short summary description HP ProDesk 400 G1 Intel® Core™ i7 i7-4790 4 GB DDR3-SDRAM 500 GB HDD Windows 7 Professional SFF PC Black:

HP ProDesk 400 G1, 3.6 GHz, Intel® Core™ i7, 4 GB, 500 GB, DVD Super Multi, Windows 7 Professional

Long summary description HP ProDesk 400 G1 Intel® Core™ i7 i7-4790 4 GB DDR3-SDRAM 500 GB HDD Windows 7 Professional SFF PC Black:

HP ProDesk 400 G1. Processor frequency: 3.6 GHz, Processor family: Intel® Core™ i7, Processor model: i7-4790. Internal memory: 4 GB, Internal memory type: DDR3-SDRAM, Memory clock speed: 1600 MHz. Total storage capacity: 500 GB, Storage media: HDD, Optical drive type: DVD Super Multi. On-board graphics card model: Intel® HD Graphics 4600. Operating system installed: Windows 7 Professional, Operating system architecture: 64-bit. Power supply: 240 W. Chassis type: SFF. Product type: PC

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.