HP logo

HP Pavilion 550-109 AMD A10 A10-8750 12 GB DDR3-SDRAM 1 TB HDD AMD Radeon R7 240 Windows 10 Home Tower PC Silver

Brand:
Product family:
Product series:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
64044
Info modified on:
26 Jun 2024, 06:34:54
Short summary description HP Pavilion 550-109 AMD A10 A10-8750 12 GB DDR3-SDRAM 1 TB HDD AMD Radeon R7 240 Windows 10 Home Tower PC Silver:

HP Pavilion 550-109, 3.6 GHz, AMD A10, 12 GB, 1 TB, DVD Super Multi, Windows 10 Home

Long summary description HP Pavilion 550-109 AMD A10 A10-8750 12 GB DDR3-SDRAM 1 TB HDD AMD Radeon R7 240 Windows 10 Home Tower PC Silver:

HP Pavilion 550-109. Processor frequency: 3.6 GHz, Processor family: AMD A10, Processor model: A10-8750. Internal memory: 12 GB, Internal memory type: DDR3-SDRAM, Memory clock speed: 1600 MHz. Total storage capacity: 1 TB, Storage media: HDD, Optical drive type: DVD Super Multi. On-board graphics card model: AMD Radeon R7, Discrete graphics card model: AMD Radeon R7 240. Operating system installed: Windows 10 Home, Operating system architecture: 64-bit. Power supply: 180 W. Product type: PC

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.