HP logo

HP ENVY 17t-n000 CTO (Touch) Intel® Core™ i7 i7-5500U Laptop 43.9 cm (17.3") Touchscreen Full HD 16 GB DDR3L-SDRAM 1 TB HDD NVIDIA® GeForce® 940M Windows 10 Home Silver

Brand:
Product family:
Product series:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
123685
Info modified on:
22 Jan 2025, 06:00:09
Short summary description HP ENVY 17t-n000 CTO (Touch) Intel® Core™ i7 i7-5500U Laptop 43.9 cm (17.3") Touchscreen Full HD 16 GB DDR3L-SDRAM 1 TB HDD NVIDIA® GeForce® 940M Windows 10 Home Silver:

HP ENVY 17t-n000 CTO (Touch), Intel® Core™ i7, 2.4 GHz, 43.9 cm (17.3"), 1920 x 1080 pixels, 16 GB, 1 TB

Long summary description HP ENVY 17t-n000 CTO (Touch) Intel® Core™ i7 i7-5500U Laptop 43.9 cm (17.3") Touchscreen Full HD 16 GB DDR3L-SDRAM 1 TB HDD NVIDIA® GeForce® 940M Windows 10 Home Silver:

HP ENVY 17t-n000 CTO (Touch). Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i7, Processor model: i7-5500U, Processor frequency: 2.4 GHz. Display diagonal: 43.9 cm (17.3"), HD type: Full HD, Display resolution: 1920 x 1080 pixels, Touchscreen. Internal memory: 16 GB, Internal memory type: DDR3L-SDRAM. Total storage capacity: 1 TB, Storage media: HDD. Operating system installed: Windows 10 Home. Product colour: Silver

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.