HP logo

HP 255 G3 AMD E E1-2100 Laptop 39.6 cm (15.6") 4 GB DDR3L-SDRAM 1 TB HDD Wi-Fi 4 (802.11n) Windows 8 Black

Brand:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
48874
Info modified on:
22 Jan 2025, 06:15:34
Short summary description HP 255 G3 AMD E E1-2100 Laptop 39.6 cm (15.6") 4 GB DDR3L-SDRAM 1 TB HDD Wi-Fi 4 (802.11n) Windows 8 Black:

HP 255 G3, AMD E, 1 GHz, 39.6 cm (15.6"), 1366 x 768 pixels, 4 GB, 1 TB

Long summary description HP 255 G3 AMD E E1-2100 Laptop 39.6 cm (15.6") 4 GB DDR3L-SDRAM 1 TB HDD Wi-Fi 4 (802.11n) Windows 8 Black:

HP 255 G3. Product type: Laptop, Form factor: Clamshell. Processor family: AMD E, Processor model: E1-2100, Processor frequency: 1 GHz. Display diagonal: 39.6 cm (15.6"), Display resolution: 1366 x 768 pixels. Internal memory: 4 GB, Internal memory type: DDR3L-SDRAM. Total storage capacity: 1 TB, Storage media: HDD, Optical drive type: DVD Super Multi DL. On-board graphics card model: AMD Radeon HD 8210. Operating system installed: Windows 8. Product colour: Black

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.