HP logo

HP Z640 Intel Xeon E5 v3 E5-1650V3 16 GB DDR4-SDRAM 500 GB HDD Windows 8.1 Pro Tower Workstation Black

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
64207
Info modified on:
14 Mar 2024, 17:43:00
Short summary description HP Z640 Intel Xeon E5 v3 E5-1650V3 16 GB DDR4-SDRAM 500 GB HDD Windows 8.1 Pro Tower Workstation Black:

HP Z640, 3.5 GHz, Intel Xeon E5 v3, E5-1650V3, 16 GB, 500 GB, Windows 8.1 Pro

Long summary description HP Z640 Intel Xeon E5 v3 E5-1650V3 16 GB DDR4-SDRAM 500 GB HDD Windows 8.1 Pro Tower Workstation Black:

HP Z640. Processor frequency: 3.5 GHz, Processor family: Intel Xeon E5 v3, Processor model: E5-1650V3. Internal memory: 16 GB, Internal memory type: DDR4-SDRAM, Memory clock speed: 2133 MHz. Total storage capacity: 500 GB, Storage media: HDD. Operating system installed: Windows 8.1 Pro, Operating system architecture: 64-bit. Power supply: 925 W. Chassis type: Tower. Product type: Workstation. Weight: 15 kg. Product colour: Black

Reasons to buy
Video
Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.