HP logo

HP 27vx computer monitor 68.6 cm (27") 1920 x 1080 pixels Full HD LED Black

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
163739
Info modified on:
14 Mar 2024, 19:13:31
End of life date:
31 Oct 2016
Short summary description HP 27vx computer monitor 68.6 cm (27") 1920 x 1080 pixels Full HD LED Black:

HP 27vx, 68.6 cm (27"), 1920 x 1080 pixels, Full HD, LED, 7 ms, Black

Long summary description HP 27vx computer monitor 68.6 cm (27") 1920 x 1080 pixels Full HD LED Black:

HP 27vx. Display diagonal: 68.6 cm (27"), Display resolution: 1920 x 1080 pixels, HD type: Full HD, Display technology: LED. Display: LED. Response time: 7 ms, Native aspect ratio: 16:9, Viewing angle, horizontal: 178°, Viewing angle, vertical: 178°. Product colour: Black

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.