HP logo

HP t420 1 GHz ThinPro 740 g Black GX-210JA

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
65765
Info modified on:
31 May 2025, 10:55:46
End of life date:
01 Mar 2016
Short summary description HP t420 1 GHz ThinPro 740 g Black GX-210JA:

HP t420, 1 GHz, AMD G, 1st Generation AMD Embedded G-Series SoC, GX-210JA, 1 MB, 2 GB

Long summary description HP t420 1 GHz ThinPro 740 g Black GX-210JA:

HP t420. Processor frequency: 1 GHz, Processor family: AMD G, Processor generation: 1st Generation AMD Embedded G-Series SoC. Internal memory: 2 GB, Internal memory type: DDR3L-SDRAM. Total storage capacity: 8 GB, Storage media: Flash. On-board graphics card model: AMD Radeon HD 8180. Wi-Fi standards: Wi-Fi 4 (802.11n), Cabling technology: 10/100/1000Base-T(X)

Reasons to buy
Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.