HP logo

HP 15-af023nl AMD A8 A8-7410 Laptop 39.6 cm (15.6") 8 GB DDR3L-SDRAM 1 TB HDD AMD Radeon R5 M330 Windows 8.1 Silver

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
77778
Info modified on:
24 Jan 2025, 20:44:59
Short summary description HP 15-af023nl AMD A8 A8-7410 Laptop 39.6 cm (15.6") 8 GB DDR3L-SDRAM 1 TB HDD AMD Radeon R5 M330 Windows 8.1 Silver:

HP 15-af023nl, AMD A8, 2.2 GHz, 39.6 cm (15.6"), 1366 x 768 pixels, 8 GB, 1 TB

Long summary description HP 15-af023nl AMD A8 A8-7410 Laptop 39.6 cm (15.6") 8 GB DDR3L-SDRAM 1 TB HDD AMD Radeon R5 M330 Windows 8.1 Silver:

HP 15-af023nl. Product type: Laptop, Form factor: Clamshell. Processor family: AMD A8, Processor model: A8-7410, Processor frequency: 2.2 GHz. Display diagonal: 39.6 cm (15.6"), Display resolution: 1366 x 768 pixels. Internal memory: 8 GB, Internal memory type: DDR3L-SDRAM. Total storage capacity: 1 TB, Storage media: HDD, Optical drive type: DVD Super Multi. On-board graphics card model: AMD Radeon R5. Operating system installed: Windows 8.1. Product colour: Silver

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.