HP logo

HP ZBook 17 G2 Intel® Core™ i7 i7-4710MQ Mobile workstation 43.9 cm (17.3") Full HD 8 GB DDR3L-SDRAM 256 GB SSD NVIDIA® Quadro® K2200M Wi-Fi 5 (802.11ac) Windows 7 Professional Black

Brand:
Product family:
Product series:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
43695
Info modified on:
22 Jan 2025, 06:26:56
End of life date:
31 May 2016
Short summary description HP ZBook 17 G2 Intel® Core™ i7 i7-4710MQ Mobile workstation 43.9 cm (17.3") Full HD 8 GB DDR3L-SDRAM 256 GB SSD NVIDIA® Quadro® K2200M Wi-Fi 5 (802.11ac) Windows 7 Professional Black:

HP ZBook 17 G2, Intel® Core™ i7, 2.5 GHz, 43.9 cm (17.3"), 1920 x 1080 pixels, 8 GB, 256 GB

Long summary description HP ZBook 17 G2 Intel® Core™ i7 i7-4710MQ Mobile workstation 43.9 cm (17.3") Full HD 8 GB DDR3L-SDRAM 256 GB SSD NVIDIA® Quadro® K2200M Wi-Fi 5 (802.11ac) Windows 7 Professional Black:

HP ZBook 17 G2. Product type: Mobile workstation, Form factor: Clamshell. Processor family: Intel® Core™ i7, Processor model: i7-4710MQ, Processor frequency: 2.5 GHz. Display diagonal: 43.9 cm (17.3"), HD type: Full HD, Display resolution: 1920 x 1080 pixels. Internal memory: 8 GB, Internal memory type: DDR3L-SDRAM. Total storage capacity: 256 GB, Storage media: SSD, Optical drive type: DVD Super Multi DL. Operating system installed: Windows 7 Professional. Product colour: Black

Video
Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.