HP logo

HP ENVY 5030 Inkjet A4 4800 x 1200 DPI 10 ppm Wi-Fi

Brand:
Product family:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
43479
Info modified on:
14 Mar 2024, 19:56:16
Short summary description HP ENVY 5030 Inkjet A4 4800 x 1200 DPI 10 ppm Wi-Fi:

HP ENVY 5030, Inkjet, Colour printing, 4800 x 1200 DPI, A4, Direct printing, Black

Long summary description HP ENVY 5030 Inkjet A4 4800 x 1200 DPI 10 ppm Wi-Fi:

HP ENVY 5030. Print technology: Inkjet, Printing: Colour printing, Maximum resolution: 4800 x 1200 DPI, Print speed (colour, normal quality, A4/US Letter): 7 ppm. Copying: Colour copying, Maximum copy resolution: 600 x 300 DPI. Scanning: Colour scanning, Optical scanning resolution: 1200 x 1200 DPI. Maximum ISO A-series paper size: A4. Wi-Fi. Direct printing. Product colour: Black

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.