HP logo

HP EliteDisplay E242 computer monitor 61 cm (24") 1920 x 1200 pixels Full HD LED Black, Silver

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
176492
Info modified on:
30 Dec 2024, 17:23:59
Short summary description HP EliteDisplay E242 computer monitor 61 cm (24") 1920 x 1200 pixels Full HD LED Black, Silver:

HP EliteDisplay E242, 61 cm (24"), 1920 x 1200 pixels, Full HD, LED, 7 ms, Black, Silver

Long summary description HP EliteDisplay E242 computer monitor 61 cm (24") 1920 x 1200 pixels Full HD LED Black, Silver:

HP EliteDisplay E242. Display diagonal: 61 cm (24"), Display resolution: 1920 x 1200 pixels, HD type: Full HD, Display technology: LED. Display: LED. Display surface: Matt, Response time: 7 ms, Native aspect ratio: 16:10, Viewing angle, horizontal: 178°, Viewing angle, vertical: 178°. Built-in USB hub, USB hub version: 2.0. VESA mounting, Height adjustment. Product colour: Black, Silver

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.