HP logo

HP EliteDisplay E240c computer monitor 60.5 cm (23.8") 1920 x 1080 pixels Full HD LED Black, Silver

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
265177
Info modified on:
30 Dec 2024, 17:23:59
End of life date:
31 Jan 2018
Short summary description HP EliteDisplay E240c computer monitor 60.5 cm (23.8") 1920 x 1080 pixels Full HD LED Black, Silver:

HP EliteDisplay E240c, 60.5 cm (23.8"), 1920 x 1080 pixels, Full HD, LED, 7 ms, Black, Silver

Long summary description HP EliteDisplay E240c computer monitor 60.5 cm (23.8") 1920 x 1080 pixels Full HD LED Black, Silver:

HP EliteDisplay E240c. Display diagonal: 60.5 cm (23.8"), Display resolution: 1920 x 1080 pixels, HD type: Full HD, Display technology: LED. Display: LED. Display surface: Matt, Response time: 7 ms, Native aspect ratio: 16:9, Viewing angle, horizontal: 178°, Viewing angle, vertical: 178°. Built-in speaker(s). USB hub version: 2.0. VESA mounting, Height adjustment. Product colour: Black, Silver

Reasons to buy
Specs
Recommended products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.