HP logo

HP EliteDisplay E232 computer monitor 58.4 cm (23") 1920 x 1080 pixels Full HD LED Black

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
203530
Info modified on:
30 Dec 2024, 17:23:59
Short summary description HP EliteDisplay E232 computer monitor 58.4 cm (23") 1920 x 1080 pixels Full HD LED Black:

HP EliteDisplay E232, 58.4 cm (23"), 1920 x 1080 pixels, Full HD, LED, 7 ms, Black

Long summary description HP EliteDisplay E232 computer monitor 58.4 cm (23") 1920 x 1080 pixels Full HD LED Black:

HP EliteDisplay E232. Display diagonal: 58.4 cm (23"), Display resolution: 1920 x 1080 pixels, HD type: Full HD, Display technology: LED. Display: LED. Display surface: Matt, Response time: 7 ms, Native aspect ratio: 16:9, Viewing angle, horizontal: 178°, Viewing angle, vertical: 178°. USB hub version: 2.0. VESA mounting, Height adjustment. Product colour: Black

Specs
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.