HP logo

HP EliteDisplay E222 computer monitor 54.6 cm (21.5") 1920 x 1080 pixels Full HD LED Black, Silver

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
126224
Info modified on:
30 Dec 2024, 17:24:03
Short summary description HP EliteDisplay E222 computer monitor 54.6 cm (21.5") 1920 x 1080 pixels Full HD LED Black, Silver:

HP EliteDisplay E222, 54.6 cm (21.5"), 1920 x 1080 pixels, Full HD, LED, 7 ms, Black, Silver

Long summary description HP EliteDisplay E222 computer monitor 54.6 cm (21.5") 1920 x 1080 pixels Full HD LED Black, Silver:

HP EliteDisplay E222. Display diagonal: 54.6 cm (21.5"), Display resolution: 1920 x 1080 pixels, HD type: Full HD, Display technology: LED. Display: LED. Response time: 7 ms, Native aspect ratio: 16:9, Viewing angle, horizontal: 178°, Viewing angle, vertical: 178°. Built-in USB hub, USB hub version: 2.0. VESA mounting, Height adjustment. Product colour: Black, Silver

Video
Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.