location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP Pro 8 Travel Keyboard

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Pro 8 Travel Keyboard
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
M1E79AA show
Show alternative article codes used in the online market place
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 126558
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 10 Mar 2024 10:10:44
The date of the most recent change of this product data-sheet in Icecat.
End of life date: 07 Aug 2017
Product end of life date
Bullet Points HP Pro 8 Travel Keyboard
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Cover
  • - Docking Pogo Pin
  • - Brand compatibility: HP
  • - Black
Long product name HP Pro 8 Travel Keyboard :
The long product name of HP Pro 8 Travel Keyboard. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Pro 8 Travel Keyboard
More>>>
HP Pro 8 Travel Keyboard:
The official description of HP Pro 8 Travel Keyboard as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Tablet productivity that protects
Be productive in and out of the office and help shield your tablet1 from bumps with the HP Pro 8 Travel Keyboard, a thin and light keyboard and wraparound case in one.

Complete your tablet
Simply slide the tablet into the case and connect to the keyboard through a pogo pin connector to enjoy a traditional keyboard experience that’s compatible with Android™ and Windows operating environments.

Flip, fold, and type.
Open the folio to typing mode, which has a comfortable 130-degree viewing angle, and get to work. Refold and secure with the magnetic closure to help protect the screen when not in use.

World-class support
Rest easy with a one-year limited warranty.

Short summary description HP Pro 8 Travel Keyboard:
This short summary of the HP Pro 8 Travel Keyboard data-sheet is auto-generated and uses the product title and the first six key specs.

HP Pro 8 Travel Keyboard, HP, Pro Tablet 608, Pro Slate 8, Black, Microfibre, Plastic, Docking, Pogo Pin

Long summary description HP Pro 8 Travel Keyboard:
This is an auto-generated long summary of HP Pro 8 Travel Keyboard based on the first three specs of the first five spec groups.

HP Pro 8 Travel Keyboard. Brand compatibility: HP, Compatibility: Pro Tablet 608, Pro Slate 8, Product colour: Black. Connectivity technology: Docking, Device interface: Pogo Pin. Width: 218 mm, Depth: 148.8 mm, Height: 4.95 mm

Complete your tablet

Simply slide the tablet into the case and connect to the keyboard through a pogo pin connector to enjoy a traditional keyboard experience that’s compatible with Android™ and Windows operating environments.

Flip, fold, and type.

Open the folio to typing mode, which has a comfortable 130-degree viewing angle, and get to work. Refold and secure with the magnetic closure to help protect the screen when not in use.

World-class support

Rest easy with a one-year limited warranty.

Keyboard
Pointing device *
No
Numeric keypad *
No
Performance
Brand compatibility *
HP
Compatibility *
Pro Tablet 608, Pro Slate 8
Product colour *
Black
Cover *
Yes
Backlight *
No
Housing material
Microfibre, Plastic
Ports & interfaces
Connectivity technology *
Docking
Device interface *
Pogo Pin
Weight & dimensions
Width
218 mm
Depth
148.8 mm
Height
4.95 mm
Weight
713 g
Other features
Cable lock slot
No
Country Distributor
Switzerland 1 distributor(s)
United Kingdom 1 distributor(s)
Danmark 3 distributor(s)
Sverige 1 distributor(s)
Norway 1 distributor(s)