HP logo

HP Pro Tablet 608 G1 Intel Atom® 64 GB 20.1 cm (7.9") 2 GB Wi-Fi 5 (802.11ac) Windows 10 Pro Grey

Brand:
Product family:
Product series:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
58396
Info modified on:
14 Mar 2024, 18:11:57
Long product name HP Pro Tablet 608 G1 Intel Atom® 64 GB 20.1 cm (7.9") 2 GB Wi-Fi 5 (802.11ac) Windows 10 Pro Grey:

Intel Atom x5-Z8500 (1.44GHz, 2MB), 7.9" FHD QXGA BrightView WLED UWVA touch (2048 x 1536), 2GB LPDDR3 SDRAM, 64GB eMMC, Intel HD Graphics, 802.11a/b/g/b/ac, Bluetooth 4.0, 2 MP / 8 MP webcam, Windows 10 Pro 64

HP Pro Tablet 608 G1 Intel Atom® 64 GB 20.1 cm (7.9") 2 GB Wi-Fi 5 (802.11ac) Windows 10 Pro Grey:

Transform your business with this small stylish business tablet equipped with a brilliant, high definition display and the pervasive connectivity to mobilize most any business process. Choose from an expansive choice of accessories for a customized experience.

Windows 8.1 Pro

Brilliant performance in a small package
- Small, thin, and light tablet performance gets a boost with an impressively powerful QXGA display, plus a powerful combination of connectivity and performance to support your business needs.

Create efficiencies with mobile solutions
- Tailor your experience to the needs of your business with a keyboard, cases, portable docking station and more to customize your tablet.

Easily secured. Simply managed
- Get business-class security and manageability options on the HP Pro Tablet 608 with HP Client Security, HP Touchpoint Manager and more.

Short summary description HP Pro Tablet 608 G1 Intel Atom® 64 GB 20.1 cm (7.9") 2 GB Wi-Fi 5 (802.11ac) Windows 10 Pro Grey:

HP Pro Tablet 608 G1, 20.1 cm (7.9"), 2048 x 1536 pixels, 64 GB, 2 GB, Windows 10 Pro, Grey

Long summary description HP Pro Tablet 608 G1 Intel Atom® 64 GB 20.1 cm (7.9") 2 GB Wi-Fi 5 (802.11ac) Windows 10 Pro Grey:

HP Pro Tablet 608 G1. Display diagonal: 20.1 cm (7.9"), Display resolution: 2048 x 1536 pixels. Internal storage capacity: 64 GB. Processor frequency: 1.44 GHz, Processor family: Intel Atom®, Processor model: x5-Z8500. Internal memory: 2 GB. Rear camera resolution (numeric): 8 MP, Rear camera type: Single camera, Front camera resolution (numeric): 2 MP. Top Wi-Fi standard: Wi-Fi 5 (802.11ac). Card reader integrated. Weight: 420 g. Operating system installed: Windows 10 Pro. Product colour: Grey

Video
Specs
Recommended products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.