HP logo

HP EliteBook 840 G2 Intel® Core™ i7 i7-5600U Laptop 35.6 cm (14") Full HD 16 GB DDR3L-SDRAM 256 GB SSD Windows 8.1 Black, Silver

Brand:
Product family:
Product series:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
69544
Info modified on:
22 Jan 2025, 06:11:26
Short summary description HP EliteBook 840 G2 Intel® Core™ i7 i7-5600U Laptop 35.6 cm (14") Full HD 16 GB DDR3L-SDRAM 256 GB SSD Windows 8.1 Black, Silver:

HP EliteBook 840 G2, Intel® Core™ i7, 2.6 GHz, 35.6 cm (14"), 1920 x 1080 pixels, 16 GB, 256 GB

Long summary description HP EliteBook 840 G2 Intel® Core™ i7 i7-5600U Laptop 35.6 cm (14") Full HD 16 GB DDR3L-SDRAM 256 GB SSD Windows 8.1 Black, Silver:

HP EliteBook 840 G2. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i7, Processor model: i7-5600U, Processor frequency: 2.6 GHz. Display diagonal: 35.6 cm (14"), HD type: Full HD, Display resolution: 1920 x 1080 pixels. Internal memory: 16 GB, Internal memory type: DDR3L-SDRAM. Total storage capacity: 256 GB, Storage media: SSD. Mobile network generation: 4G. Operating system installed: Windows 8.1. Product colour: Black, Silver

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.