HP logo

HP Mobile Thin Client mt41 AMD A4 A4-5150M 35.6 cm (14") 4 GB DDR3-SDRAM 16 GB SSD Windows Embedded Standard Silver

Brand:
Product family:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
162856
Info modified on:
22 Jan 2025, 04:54:04
Short summary description HP Mobile Thin Client mt41 AMD A4 A4-5150M 35.6 cm (14") 4 GB DDR3-SDRAM 16 GB SSD Windows Embedded Standard Silver:

HP Mobile Thin Client mt41, AMD A4, 2.7 GHz, 35.6 cm (14"), 1366 x 768 pixels, 4 GB, 16 GB

Long summary description HP Mobile Thin Client mt41 AMD A4 A4-5150M 35.6 cm (14") 4 GB DDR3-SDRAM 16 GB SSD Windows Embedded Standard Silver:

HP Mobile Thin Client mt41. Product type: Mobile thin client, Form factor: Clamshell. Processor family: AMD A4, Processor model: A4-5150M, Processor frequency: 2.7 GHz. Display diagonal: 35.6 cm (14"), Display resolution: 1366 x 768 pixels. Internal memory: 4 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 16 GB, Storage media: SSD. On-board graphics card model: AMD Radeon HD 8350G. Mobile network generation: 3G. Operating system installed: Windows Embedded Standard. Product colour: Silver

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.