HP logo

HP EliteBook 8570w Intel® Core™ i7 i7-3630QM Mobile workstation 39.6 cm (15.6") Full HD 4 GB DDR3-SDRAM 524 GB HDD+SSD NVIDIA® Quadro® K1000M Wi-Fi 4 (802.11n) Windows 7 Professional Charcoal, Grey

Brand:
Product family:
Product series:
HP segment:
Business
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
191252
Info modified on:
22 Jan 2025, 04:50:58
End of life date:
03 Mar 2014
Short summary description HP EliteBook 8570w Intel® Core™ i7 i7-3630QM Mobile workstation 39.6 cm (15.6") Full HD 4 GB DDR3-SDRAM 524 GB HDD+SSD NVIDIA® Quadro® K1000M Wi-Fi 4 (802.11n) Windows 7 Professional Charcoal, Grey:

HP EliteBook 8570w, Intel® Core™ i7, 2.4 GHz, 39.6 cm (15.6"), 1920 x 1080 pixels, 4 GB, 524 GB

Long summary description HP EliteBook 8570w Intel® Core™ i7 i7-3630QM Mobile workstation 39.6 cm (15.6") Full HD 4 GB DDR3-SDRAM 524 GB HDD+SSD NVIDIA® Quadro® K1000M Wi-Fi 4 (802.11n) Windows 7 Professional Charcoal, Grey:

HP EliteBook 8570w. Product type: Mobile workstation, Form factor: Clamshell. Processor family: Intel® Core™ i7, Processor model: i7-3630QM, Processor frequency: 2.4 GHz. Display diagonal: 39.6 cm (15.6"), HD type: Full HD, Display resolution: 1920 x 1080 pixels. Internal memory: 4 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 524 GB, Storage media: HDD+SSD, Optical drive type: DVD Super Multi DL. Operating system installed: Windows 7 Professional. Product colour: Charcoal, Grey

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.