HP logo

HP EliteBook 8470w Intel® Core™ i7 i7-3630QM 35.6 cm (14") HD+ 8 GB DDR3-SDRAM 774 GB Hybrid-HDD Wi-Fi 4 (802.11n) Windows 8 Pro Charcoal, Grey

Brand:
Product family:
Product series:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
100539
Info modified on:
22 Jan 2025, 05:22:07
Short summary description HP EliteBook 8470w Intel® Core™ i7 i7-3630QM 35.6 cm (14") HD+ 8 GB DDR3-SDRAM 774 GB Hybrid-HDD Wi-Fi 4 (802.11n) Windows 8 Pro Charcoal, Grey:

HP EliteBook 8470w, Intel® Core™ i7, 2.4 GHz, 35.6 cm (14"), 1600 x 900 pixels, 8 GB, 774 GB

Long summary description HP EliteBook 8470w Intel® Core™ i7 i7-3630QM 35.6 cm (14") HD+ 8 GB DDR3-SDRAM 774 GB Hybrid-HDD Wi-Fi 4 (802.11n) Windows 8 Pro Charcoal, Grey:

HP EliteBook 8470w. Form factor: Clamshell. Processor family: Intel® Core™ i7, Processor model: i7-3630QM, Processor frequency: 2.4 GHz. Display diagonal: 35.6 cm (14"), HD type: HD+, Display resolution: 1600 x 900 pixels. Internal memory: 8 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 774 GB, Storage media: Hybrid-HDD, Optical drive type: Blu-Ray DVD Combo. On-board graphics card model: Intel® HD Graphics 4000. Operating system installed: Windows 8 Pro. Product colour: Charcoal, Grey

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.