HP logo

HP EliteBook 8760w Intel® Core™ i7 i7-2860QM 43.9 cm (17.3") Full HD 8 GB DDR3-SDRAM 756 GB HDD+SSD NVIDIA® Quadro® 4000M Windows 7 Professional German

Brand:
Product family:
Product series:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
109654
Info modified on:
22 Jan 2025, 05:44:20
Short summary description HP EliteBook 8760w Intel® Core™ i7 i7-2860QM 43.9 cm (17.3") Full HD 8 GB DDR3-SDRAM 756 GB HDD+SSD NVIDIA® Quadro® 4000M Windows 7 Professional German:

HP EliteBook 8760w, Intel® Core™ i7, 2.5 GHz, 43.9 cm (17.3"), 1920 x 1080 pixels, 8 GB, 756 GB

Long summary description HP EliteBook 8760w Intel® Core™ i7 i7-2860QM 43.9 cm (17.3") Full HD 8 GB DDR3-SDRAM 756 GB HDD+SSD NVIDIA® Quadro® 4000M Windows 7 Professional German:

HP EliteBook 8760w. Form factor: Clamshell. Processor family: Intel® Core™ i7, Processor model: i7-2860QM, Processor frequency: 2.5 GHz. Display diagonal: 43.9 cm (17.3"), HD type: Full HD, Display resolution: 1920 x 1080 pixels. Internal memory: 8 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 756 GB, Storage media: HDD+SSD, Optical drive type: Blu-Ray DVD Combo. On-board graphics card model: Intel® HD Graphics 3000, Discrete graphics card model: NVIDIA® Quadro® 4000M. Operating system installed: Windows 7 Professional

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.