HP logo

HP EliteBook 8760w Intel® Core™ i7 i7-2860QM Mobile workstation 43.9 cm (17.3") Full HD 8 GB DDR3-SDRAM 256 GB SSD NVIDIA® Quadro® 4000M Windows 7 Professional Black, Silver

Brand:
Product family:
Product series:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
68315
Info modified on:
25 Jan 2025, 18:13:39
End of life date:
31 Dec 2012
Short summary description HP EliteBook 8760w Intel® Core™ i7 i7-2860QM Mobile workstation 43.9 cm (17.3") Full HD 8 GB DDR3-SDRAM 256 GB SSD NVIDIA® Quadro® 4000M Windows 7 Professional Black, Silver:

HP EliteBook 8760w, Intel® Core™ i7, 2.5 GHz, 43.9 cm (17.3"), 1920 x 1080 pixels, 8 GB, 256 GB

Long summary description HP EliteBook 8760w Intel® Core™ i7 i7-2860QM Mobile workstation 43.9 cm (17.3") Full HD 8 GB DDR3-SDRAM 256 GB SSD NVIDIA® Quadro® 4000M Windows 7 Professional Black, Silver:

HP EliteBook 8760w. Product type: Mobile workstation, Form factor: Clamshell. Processor family: Intel® Core™ i7, Processor model: i7-2860QM, Processor frequency: 2.5 GHz. Display diagonal: 43.9 cm (17.3"), HD type: Full HD, Display resolution: 1920 x 1080 pixels. Internal memory: 8 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 256 GB, Storage media: SSD, Optical drive type: Blu-Ray DVD Combo. Operating system installed: Windows 7 Professional. Product colour: Black, Silver

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.