HP logo

HP EliteBook 8560w Intel® Core™ i7 i7-2670QM Mobile workstation 39.6 cm (15.6") Full HD 4 GB DDR3-SDRAM 256 GB SSD NVIDIA® Quadro® 1000M Wi-Fi 4 (802.11n) Windows 7 Professional Black

Brand:
Product family:
Product series:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
103444
Info modified on:
23 Jan 2025, 18:42:00
End of life date:
31 Dec 2012
Short summary description HP EliteBook 8560w Intel® Core™ i7 i7-2670QM Mobile workstation 39.6 cm (15.6") Full HD 4 GB DDR3-SDRAM 256 GB SSD NVIDIA® Quadro® 1000M Wi-Fi 4 (802.11n) Windows 7 Professional Black:

HP EliteBook 8560w, Intel® Core™ i7, 2.2 GHz, 39.6 cm (15.6"), 1920 x 1080 pixels, 4 GB, 256 GB

Long summary description HP EliteBook 8560w Intel® Core™ i7 i7-2670QM Mobile workstation 39.6 cm (15.6") Full HD 4 GB DDR3-SDRAM 256 GB SSD NVIDIA® Quadro® 1000M Wi-Fi 4 (802.11n) Windows 7 Professional Black:

HP EliteBook 8560w. Product type: Mobile workstation. Processor family: Intel® Core™ i7, Processor model: i7-2670QM, Processor frequency: 2.2 GHz. Display diagonal: 39.6 cm (15.6"), HD type: Full HD, Display resolution: 1920 x 1080 pixels. Internal memory: 4 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 256 GB, Storage media: SSD, Optical drive type: DVD Super Multi DL. On-board graphics card model: Intel® HD Graphics 3000. Operating system installed: Windows 7 Professional. Product colour: Black

Specs
Recommended products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.