Channel partners
Manufacturers
Partners
More
Country:
Language:
English
Icecat search
Icecat: syndicator of product information via global
open catalog
with more than 25188999 data-sheets &
28643 brands
– register (free)
Laptops
HP ProBook 4330s Intel® Core™ i3 i3-2350M 33.8 cm (13.3") 4 GB DDR3-SDRAM 320 GB HDD Wi-Fi 4 (802.11n) Windows 7 Professional
HP ProBook 4330s Intel® Core™ i3 i3-2350M 33.8 cm (13.3") 4 GB DDR3-SDRAM 320 GB HDD Wi-Fi 4 (802.11n) Windows 7 Professional
Edit this data-sheet
Embed the product datasheet into your content
XML product data for HP LY464EA
XML doc
Icecat LIVE: JS for HP LY464EA
Icecat Live DOC
JSON product data for HP LY464EA
JSON DOC
CSV product data for HP LY464EA
CSV DOC
(0)
Search similar products
Add to compare
Edit this data-sheet
Brand:
HP
Product family:
ProBook
Product series:
4000
Product name:
4330s
Product code:
LY464EA
GTIN (EAN/UPC):
0886112607982
Category:
Laptops
Icecat Product ID:
11858139
Data-sheet quality:
created/standardized by Icecat
Product views:
62895
Info modified on:
13 Jun 2025, 17:01:15
HP LY464EA (Icecat)
Embed the product datasheet into your content
XML product data for HP LY464EA
XML doc
Icecat LIVE: JS for HP LY464EA
Icecat Live DOC
JSON product data for HP LY464EA
JSON DOC
CSV product data for HP LY464EA
CSV DOC
Specs
Recommended products
Contact Details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.
Ok
READ MORE