HP logo

HP ProBook 4530s Notebook PC 39.6 cm (15.6") 4 GB DDR3-SDRAM 500 GB Windows 7 Professional

Brand:
Product family:
Product series:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
21121
Info modified on:
24 Jan 2025, 20:38:14
End of life date:
08 May 2012
Short summary description HP ProBook 4530s Notebook PC 39.6 cm (15.6") 4 GB DDR3-SDRAM 500 GB Windows 7 Professional:

HP ProBook 4530s Notebook PC, 39.6 cm (15.6"), 1366 x 768 pixels, 4 GB, DDR3-SDRAM, 500 GB, Windows 7 Professional

Long summary description HP ProBook 4530s Notebook PC 39.6 cm (15.6") 4 GB DDR3-SDRAM 500 GB Windows 7 Professional:

HP ProBook 4530s Notebook PC. Display diagonal: 39.6 cm (15.6"), Display resolution: 1366 x 768 pixels. Internal memory: 4 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 500 GB, Optical drive type: DVD Super Multi DL. On-board graphics card model: Intel® HD Graphics 3000. Operating system installed: Windows 7 Professional. Weight: 2.36 kg

Specs
Recommended products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.