HP logo

HP ProBook 4330s Intel® Core™ i3 i3-2330M 33.8 cm (13.3") 4 GB DDR3-SDRAM 320 GB HDD Linux

Brand:
Product family:
Product series:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
34763
Info modified on:
30 May 2025, 17:24:45
End of life date:
31 Dec 2011
Short summary description HP ProBook 4330s Intel® Core™ i3 i3-2330M 33.8 cm (13.3") 4 GB DDR3-SDRAM 320 GB HDD Linux:

HP ProBook 4330s, Intel® Core™ i3, 2.2 GHz, 33.8 cm (13.3"), 1366 x 768 pixels, 4 GB, 320 GB

Long summary description HP ProBook 4330s Intel® Core™ i3 i3-2330M 33.8 cm (13.3") 4 GB DDR3-SDRAM 320 GB HDD Linux:

HP ProBook 4330s. Processor family: Intel® Core™ i3, Processor model: i3-2330M, Processor frequency: 2.2 GHz. Display diagonal: 33.8 cm (13.3"), Display resolution: 1366 x 768 pixels. Internal memory: 4 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 320 GB, Storage media: HDD, Optical drive type: DVD Super Multi DL. On-board graphics card model: Intel® HD Graphics 3000. Operating system installed: Linux. Weight: 2 kg

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.