HP logo

HP 2311x computer monitor 58.4 cm (23") 1920 x 1080 pixels Full HD Black

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
89851
Info modified on:
22 Aug 2022, 16:27:45
Short summary description HP 2311x computer monitor 58.4 cm (23") 1920 x 1080 pixels Full HD Black:

HP 2311x, 58.4 cm (23"), 1920 x 1080 pixels, Full HD, LCD, 5 ms, Black

Long summary description HP 2311x computer monitor 58.4 cm (23") 1920 x 1080 pixels Full HD Black:

HP 2311x. Display diagonal: 58.4 cm (23"), Display resolution: 1920 x 1080 pixels, HD type: Full HD. Display: LCD. Display surface: Matt, Response time: 5 ms, Native aspect ratio: 16:9, Viewing angle, horizontal: 170°, Viewing angle, vertical: 160°. Product colour: Black

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.