HP logo

HP Compaq Presario CQ57-250SM C-50 39.6 cm (15.6") 2 GB DDR3-SDRAM 320 GB AMD Radeon HD 6250 FreeDOS Black

Brand:
Product family:
Product series:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
22953
Info modified on:
24 Jan 2025, 20:20:49
Short summary description HP Compaq Presario CQ57-250SM C-50 39.6 cm (15.6") 2 GB DDR3-SDRAM 320 GB AMD Radeon HD 6250 FreeDOS Black:

HP Compaq Presario CQ57-250SM, 1 GHz, 39.6 cm (15.6"), 1366 x 768 pixels, 2 GB, 320 GB, FreeDOS

Long summary description HP Compaq Presario CQ57-250SM C-50 39.6 cm (15.6") 2 GB DDR3-SDRAM 320 GB AMD Radeon HD 6250 FreeDOS Black:

HP Compaq Presario CQ57-250SM. Processor model: C-50, Processor frequency: 1 GHz. Display diagonal: 39.6 cm (15.6"), Display resolution: 1366 x 768 pixels. Internal memory: 2 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 320 GB, Optical drive type: DVD Super Multi DL. Discrete graphics card model: AMD Radeon HD 6250. Operating system installed: FreeDOS. Product colour: Black. Weight: 2.55 kg

Specs
Recommended products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.