location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP Mini 210-3000sd Intel Atom® N570 Netbook 25.6 cm (10.1") 1 GB DDR3-SDRAM 250 GB Windows 7 Starter Grey

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Mini
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
210-3000sd
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
LT693EA#ABH
Category:
A laptop, also known as a notebook, is a portable computer. When you are looking for the right laptop, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving 'mobile' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you laptop mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You'll work faster because you can view more information at once and it's great for multimedia!
Laptops Check ‘HP’ global rank show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 84890
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points HP Mini 210-3000sd Intel Atom® N570 Netbook 25.6 cm (10.1") 1 GB DDR3-SDRAM 250 GB Windows 7 Starter Grey
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Netbook Grey
  • - Intel Atom® N570 1.66 GHz
  • - 25.6 cm (10.1") 1024 x 600 pixels 5:3
  • - 1 GB DDR3-SDRAM 1 x 1 GB
  • - 250 GB
  • - Intel® GMA 3150
  • - Ethernet LAN 10,100 Mbit/s
  • - Lithium-Ion (Li-Ion)
  • - Windows 7 Starter 32-bit
More>>>
Short summary description HP Mini 210-3000sd Intel Atom® N570 Netbook 25.6 cm (10.1") 1 GB DDR3-SDRAM 250 GB Windows 7 Starter Grey:
This short summary of the HP Mini 210-3000sd Intel Atom® N570 Netbook 25.6 cm (10.1") 1 GB DDR3-SDRAM 250 GB Windows 7 Starter Grey data-sheet is auto-generated and uses the product title and the first six key specs.

HP Mini 210-3000sd, Intel Atom®, 1.66 GHz, 25.6 cm (10.1"), 1024 x 600 pixels, 1 GB, 250 GB

Long summary description HP Mini 210-3000sd Intel Atom® N570 Netbook 25.6 cm (10.1") 1 GB DDR3-SDRAM 250 GB Windows 7 Starter Grey:
This is an auto-generated long summary of HP Mini 210-3000sd Intel Atom® N570 Netbook 25.6 cm (10.1") 1 GB DDR3-SDRAM 250 GB Windows 7 Starter Grey based on the first three specs of the first five spec groups.

HP Mini 210-3000sd. Product type: Netbook. Processor family: Intel Atom®, Processor model: N570, Processor frequency: 1.66 GHz. Display diagonal: 25.6 cm (10.1"), Display resolution: 1024 x 600 pixels. Internal memory: 1 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 250 GB. Operating system installed: Windows 7 Starter. Product colour: Grey. Weight: 1.39 kg

Design
Product type *
Netbook
Product colour *
Grey
Country of origin
China
Display
Display diagonal *
25.6 cm (10.1")
Display resolution *
1024 x 600 pixels
Native aspect ratio
5:3
Processor
Processor manufacturer *
Intel
Processor family *
Intel Atom®
Processor model *
N570
Processor cores
2
Processor threads
4
Processor frequency *
1.66 GHz
System bus rate
2.5 GT/s
Processor cache
1 MB
Processor cache type
L2
Processor lithography
45 nm
Processor operating modes
64-bit
Processor codename
Pineview
Thermal Design Power (TDP)
8.5 W
Number of Processing Die Transistors
17 M
Processing Die size
87 mm²
Memory
Internal memory *
1 GB
Internal memory type
DDR3-SDRAM
Memory layout (slots x size)
1 x 1 GB
Maximum internal memory *
1 GB
Storage
Total storage capacity *
250 GB
HDD capacity
250 GB
HDD interface
SATA
HDD speed
5400 RPM
Optical drive type *
No
Card reader integrated
Yes
Compatible memory cards
Memory Stick (MS), MMC, MS PRO, SD
Graphics
On-board graphics card model *
Intel® GMA 3150
On-board graphics card base frequency
200 MHz
Maximum graphics card memory
0.256 GB
Audio
Built-in microphone
Yes
Network
Wi-Fi
Yes
Networking features
Fast Ethernet
Ethernet LAN
Yes
Ethernet LAN data rates
10, 100 Mbit/s
Bluetooth
No
Cabling technology
10/100Base-T(X)
Ports & interfaces
USB 2.0 ports quantity *
3
Ethernet LAN (RJ-45) ports
1
Ports & interfaces
VGA (D-Sub) ports quantity
1
Headphone outputs
1
Charging port type
DC-in jack
TV-out
No
Performance
Motherboard chipset
Intel NM10
GPS (satellite)
No
Keyboard
Keyboard layout
QWERTY
Software
Operating system architecture
32-bit
Operating system installed *
Windows 7 Starter
Processor special features
Intel® Hyper Threading Technology (Intel® HT Technology)
Yes
Intel® Turbo Boost Technology
No
Enhanced Intel SpeedStep Technology
Yes
Intel Trusted Execution Technology
No
Intel Demand Based Switching
No
Intel 64
Yes
Execute Disable Bit
Yes
Thermal Monitoring Technologies
Yes
Processor package size
22 x 22 mm
Supported instruction sets
SSE2, SSE3, SSSE3
Embedded options available
No
Intel Virtualization Technology for Directed I/O (VT-d)
No
Intel Virtualization Technology (VT-x)
No
Processor ARK ID
55637
Conflict-Free processor
Yes
Battery
Battery technology
Lithium-Ion (Li-Ion)
Number of battery cells
6
Power
Power supply
40 W
Sustainability
Sustainability certificates
EPEAT Silver, ENERGY STAR
Weight & dimensions
Width
268 mm
Depth
191 mm
Height
32 mm
Weight *
1.39 kg
Packaging data
Package dimensions (WxDxH)
41.5 x 26 x 11 mm
Package weight
2.54 kg
Other features
Wireless technology
802.11b/g/n
Graphics card family
Intel
Graphics card
HD Graphics
Source Testseek summary Average rating
Reviews
Updated:
2011-08-28 02:29:59
Uk has collected 94 expert reviews for HP Mini 210-3000sd Intel Atom® N570 Netbook 25.6 cm (10.1") 1 GB DDR3-SDRAM 250 GB Windows 7 Starter Grey and the average expert rating is 70 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
70%
Source Review comments Score
digitalversus.com
Updated:
2011-08-28 02:29:56
As usual with laptops, this one uses TN panel technology. Reduced viewing angles, then, with colours that darken rapidly when viewed from below and lighten when viewed from above. Responsiveness is equivalent to standard 5 ms monitors. Also, as usual...
Good Battery life: 6H07 video playback, Wide touchpad, Well cooled, Excellent audio...
Bad Glossy low contrast panel, Arrow keys too small, Poor webcam, Fan too noisy...
Bottom line This netbook won't stand out because of its level of performance. It is nevertheless a compact well finished model with good battery life...
80%
itreviews.com
Updated:
2011-08-28 02:29:56
Netbooks have come a long way from the early, heady days of the ASUS Eee PC and whereas much was made at first about their ultra-portability and quick access to the Internet, nowadays more is expected on the power and performance side, even though the...
Bottom line HP's Mini 210-2000 is a considerable improvement on its predecessor, the Mini 110, and has managed to iron out some of the deficiencies in earlier versions of the Mini 210, although the touchpad needs a major rethink...
0%
techeye.net
Updated:
2011-08-28 02:29:56
With the iPad launch having gone full swing and tablet PCs going to be the talk of the town at Computex in Ol' Taipei we thought we'd go firmly against the grain and take a look at a netbook, the HP Mini 210.HP Mini 210£249.97 at PcWorld.co.ukThe firs...
Good It's pretty and light. You won't feel like a huge nerd bring this out in front of a bunch of Macbook'd types. It runs smoothly and Quickweb is a great addition. Generally sample kit is fun and we'd like to keep it, but we were really sad to part with the 210 and this review is considering buying one, The...
Bad The touchpad can be annoying at times. We wouldn't have minded some additional memory but generally the 1 GB fared well.
0%
techradar.com
Updated:
2011-08-28 02:29:57
HP is the world's number one laptop manufacturer and makes a broad variety of devices and machines with an equally diverse range of specifications. The HP Mini 210-1002SA is one of the company's latest netbooks, combining an attractive design with dece...
Good Comfortable, Some good features...
Bad Not great battery, Lacking connectivity...
Bottom line A good netbook from HP, but not a great one...
70%
alphr.com
Updated:
2011-08-28 02:29:57
The rosy glow that surrounded netbooks a couple of years ago has all but vanished thanks to the rise of CULV-based laptops and the upcoming wave of tablets, but the steady trickle of new models, of which the HP Mini 210 is the latest, indicates there’s...
Bottom line Excellent design, build quality and ergonomics, plus good battery life; a high-quality netbook...
83%
expertreviews.co.uk
Updated:
2011-08-28 02:29:57
With its 10.1in Mini 210-1012ea, HP has decided to go all-out for style. The laptop has a gorgeous silky-feeling red finish to it that gives the netbook a sense of style and class. If you're looking for a netbook that will stand out, this will certainl...
Bottom line Its red finish is certainly eye-catching, but it's strange that there's only 802.11g wireless networking and you can't upgrade the memory...
60%
techadvisor.co.uk
Updated:
2011-08-28 02:29:57
Product Code: WH522EA#ABU The HP Mini 210 is a 10in netbook with plenty of style. It looks and feels different to the netbook it replaces - the HP Mini 110 - but it still performs like a netbook. It offers a very solid keyboard with isolated (island...
Bottom line With its asking price of £309, the HP Mini 210 is almost unbeatable, but it could use some more features. In particular, we'd like 802.11n Wi-Fi, an integrated 3G modem, and a USB Sleep-and-Charge-style port would be very useful for travellers. B...
80%
techadvisor.co.uk
Updated:
2011-10-16 01:39:13
Most netbooks that you'll find on the market these days aren't exactly designed for office workers, coming in a range of bright colours that'd look rather odd in the hands of a businessman. Though the HP Mini 210-3002sa lives up to this preconception a...
Bottom line The HP Mini 210-3002sa is possibly the best netbook we've seen – solidly constructed, usable and you don't necessarily have to buy it in a garish colour. It is slightly pricier than some of the netbooks we've seen at £269 inc VAT, though it isn't the m...
80%
channelpro.co.uk
Updated:
2011-10-21 01:27:55
Excellent design, build quality and ergonomics, plus good battery life; a high-quality netbook. The rosy glow that surrounded netbooks a couple of years ago has all but vanished thanks to the rise of CULV-based laptops and the upcoming wave of tablets...
Bottom line Good battery life, design and ergonomics, plus a reasonable £256 exc VAT price, mean that HP’s latest netbook immediately becomes one of our favourites. The Toshiba retains its A List crown thanks to a better trackpad and wireless, but it’s a close-run...
0%
pcauthority.com.au
Updated:
2011-11-04 18:36:20
HP has produced some of the most user-friendly netbooks we've seen in our labs over the last 18 months, from the original mini 2130 and 1001TU to the more recent 5010. The NB210 follows much of the same formula as the original series. One welcome chang...
Bottom line HP has taken a winning formula for netbooks and then removed the winning elements...
67%
Zdnet.com.au
Updated:
2011-11-04 18:36:20
Design HP's design team has often done great things with the netbook form factor in design terms, and the Mini 210 is no exception. Sure, it's mostly black — most netbooks are — but the smoothed edges, thin profile and bright lid in black, white...
Bottom line HP's Mini 210 combines style and battery life in a combination that makes it genuinely compelling.
84%
goodgearguide.com.au
Updated:
2011-11-04 18:36:20
The HP Mini 210 (NB-210-1017TU_01) is a 10in netbook with plenty of style. It looks and feels different to the netbook it replaces — the HP Mini 110 — but it still performs like a netbook. It offers a very solid keyboard with isolated (island-style) keys, a very smooth and responsive touchpad and an enclosure that feels almost rubbery when you touch it. Like most netbooks, it has its drawbacks: it gets warm, it only has 1GB of RAM and 802.11n Wi-Fi is absent.DesignThe HP Mini 210 (NB-210-101...
Good Long battery life, easily upgradeable, excellent keyboard, smooth and responsive touchpad...
Bad Space for 3G module but no option for it, gets noticeably warm, no 802.11n WiFi, only 1GB RAM...
Bottom line HP's HP Mini 210 (NB-210-1017TU_01) netbook is stylish, comfortable to use and easy to upgrade. Although it has standard specifications, its look and feel are very different to most netbooks', and it's a much more refined product than the netbook it repla...
75%
expertreviews.co.uk
Updated:
2011-11-30 01:51:03
HP’s Mini laptops are among the best-looking netbooks available. The bold, minimalist design hasn’t changed a lot over the years, but the internal components have: the 210 has a dual-core Intel Atom processor, which makes it considerably faster than th...
Bottom line Unbeatable battery life and a rock bottom price, but if you can afford more, there are much more powerful laptops available...
60%
v3.co.uk
Updated:
2011-12-17 02:01:45
Like most netbooks, the HP Mini is aimed at buyers on a tight budget and the 10in screen and compact design make it suitable for travelling business users. There are various iterations of the HP Mini knocking around, and we reviewed the latest 210-3002...
Good Great compact keyboard, resonable connectivity, impressive battery life...
Bad Sluggish performance, a little bulky...
Bottom line A netbook that will suit those who need a basic Windows machine at a budget price. The Mini features a very good keyboard, but performance is sluggish...
60%
alphr.com
Updated:
2012-02-26 01:06:25
Finished in metallic charcoal, the HP Mini 210-3000sa exudes more style than many other netbook models. However, while well put together and more solidly built than some netbook rivals, it's clearly aimed more at consumers than at schools. The specificat...
Bottom line A great all-rounder with a strong specification, a comfortable keyboard and great upgrade potential...
83%
theregister.co.uk
Updated:
2016-12-01 07:26:41
The touchpad buttons are integrated into the touchpad itself, which isn't a great design since pressing one of the buttons can be mistaken as an instruction to move the pointer, and vice versa. The Mini 210 comes with a 250GB hard drive, and HP has seen f...
Bottom line There's plenty to like about the Mini 210, not least the excellent keyboard. However, 802.11g wireless and a dodgy touchpad design hold it back. ® Netbooks Group Test Acer Aspire One D260 Asus Eee PC T101MT HP Mini 210 Lenovo IdeaPad S10-3...
0%
tbreak.ae
Updated:
2016-12-01 07:26:41
Mixing a refresh of internals and external design, the Mini 210 is HP’s latest netbook...
Bottom line A nice little netbook with a good keyboard but finicky trackpad. Today we take a look at the refresh of HP’s mini series of netbooks- the Mini 210 to be exact which is based on Intel’s latest update to its Atom platform consisting of the Atom N450 CPU...
70%
pcper.com
Updated:
2011-08-28 02:29:54
With all of the talk about tablets and smartphones it’s easy to forget just how popular netbooks are and remain. The days of absurd 800% market share growth numbers are over, but netbooks remain a part of the mobile computing market and are not lik...
Bottom line The HP Mini 210 is a beautifully designed netbook. Its sexy, its solid, it has a good user interface and a competitive price. The only serious complaint I can level against this netbook is the display, which is far too glossy. However, many other netbooks...
0%
techreviewsource.com
Updated:
2011-08-28 02:29:55
The HP Mini 210-2180 is a netbook that comes in many stylish colors, has a larger-than-average keyboard and has huge battery life. While the internal specifications aren't the latest and greatest, it will still provide average computing performanc...
Good Many color choices, Huge battery life, Spacious keyboard...
Bad Cramped touchpad, Soso performance...
70%
pcmag.com
Updated:
2011-08-28 02:29:55
Light, portable, cheap—these are the defining characteristics of a netbook. These pint-sized devices offer basic Internet access and computing capability in a portable package, with a smaller price tag than a standard laptop. The HP Mini 210-2000 ($599...
Good Multiple colors choices. Roomy keyboard for a netbook. Nearly 10 hours of battery life.
Bad Small touchpad. Average performance.
Bottom line The HP Mini 210-2000 is a competent netbook that may not wow you with bells and whistles, but will get online on the go for hours and hours on end. Buy it nowCheck here for other laptops by HP! OR Call for free shipping on Intel® powered HP PCs. 8...
70%
techtree.com
Updated:
2011-08-28 02:29:56
Expert Review When the first Netbook came out , the only thing that really excited us about it was its size, and more importantly, its price. First-generation Netbooks in comparison to what we've got today were horrible in terms of usability. Today...
Good Sexy looks and color patterns, smooth and fairly accurate touch-pad, comfortable chiclet-shaped keyboard, sturdy build, better specs than usual Netbooks...
Bad A little heavy in comparison, battery life not as stellar as others...
Bottom line The HP Mini 210's top-end version that we've tested sells for Rs. 19,999. Although it is around Rs. 5,000 more than a usual Netbook, what you get in return is worth it. The excellent keyboard, the responsive touch-pad, the sturdy build quality and char...
80%
pcmag.com
Updated:
2011-08-28 02:29:56
The HP Mini 210-2070nr ($349.98 list) won't win any fashion awards, nor will it blaze its way to the top of the performance charts. What it will do is allow you to work untethered from a power outlet for the better part of your workday while typing awa...
Good Good battery life. Solid feature set. Nice keyboard.
Bad Average performance. Uninspired design.
Bottom line There's nothing special about the HP Mini 210-2070nr's design or performance, but it'll give you a full day's worth of battery life and comes with a fast hard drive. Buy it now...
70%
devhardware.com
Updated:
2011-08-28 02:29:56
As one would expect from a netbook, the 210-1199DX is very compact, measuring 10.6 inches wide by 6.9 inches deep by 1.1 inches thick. It weighs just three pounds, making it easy...
0%
infosyncworld.com
Updated:
2011-08-28 02:29:56
Check out the latest version of the HP Mini 210 - supporting the new dual-core Intel Atom N550 processor - in our video preview.The latest version of the HP Mini 210 is now available in stores, a netbook that can be configured with single-core as well...
0%
onlinenotebook.com
Updated:
2011-08-28 02:29:56
This laptop might look really sexy but let me tell you that it only has a handful of hardware upgrades inside. The price of this product is $379; you are paying more for the price and not the internal components. As compared to other Netbooks, the HP M...
Good Slick design, touch pad and keyboard is really good...
Bad Battery is bulky and this Netbook is a bit expensive as comapred to other products in the competition, Bottom Line:, This is the best Touch pad/keyboard combo I have ever seen in a Netbook the high price is a turn off especially because the internal hardware is quite similar to other Netbooks, Similar Posts, Sony VAIO W Series VPCW111XX/W Not worth the extra money, Asus Eee PC 1008P...
0%
pcmag.com
Updated:
2011-08-28 02:29:56
When it comes to netbooks, Costco generally stocks its shelves with HP and Acer models because they offer a good bang for the buck. The HP Mini 210-1142CL ($369.99 list) isn't much of a looker, but it has some key components that other netbooks may...
Good Speedy hard drive. New Intel Atom platform runs on DDR3 memory. Big battery included. Outstanding battery scores. Aggressively priced. Nice keyboard. two-year warranty.
Bad Erratic click touchpad. Memory slots not easily accessible. Tired plastic look.
Bottom line The HP Mini 210-1142CL is an affordable, battery-efficient netbook, and it's available at Costco with a two-year warranty...
70%
pcworld.in
Updated:
2011-08-28 02:29:57
The new HP Mini 210-1095tu is a 10-inch netbook from HP based on the Intel Atom N450 processor. The Mini 210 offers mainstream netbook performance, along with a feature that lets you browse the Web within seconds after turning the netbook on. Build & D...
Good Useful Instanton Web OS, Extra RAM, HDD space, Good looks, Nice keyboard, Good touchpad mouse buttons...
Bad No Gigabit Ethernet, WiFi N wireless...
Bottom line The HP Mini 210's a nice 10-inch netbook that offers increased RAM and hard drive space compared to other netbooks. It also comes with a convenient Instant-on Web OS that lets you connect online within seconds of turning on the netbook...
80%
vr-zone.com
Updated:
2011-08-28 02:29:57
The HP Mini 210 is elegant and stylish, paired with some decent hardware such as Intel's Atom processor and Graphics Media Accelerator 3150. Our review unit also comes with a range of added HP features: HP Cloud Drive – Allows users to access their syn...
Bottom line With Nikon unveiling several new CoolPix cameras in its series lineup sometime ago, Vr-zone gets to have some fun hands-on with Coolpix S4000, lushed with some lovely features. What makes this camera interesting?Nikon CoolPix S4000 is a 12-megapixel ca...
79%
notebookcheck.net
Updated:
2011-08-28 02:29:57
It is not the first Pinetrail netbook, but a particularly pretty one. The 10 inch netbook brings top-notch looks and a long battery life together. You will learn in the full review whether the Bordeaux-red Mini puts us in the Champagne mood .If Hewlet...
Good Best battery life, Good keyboard, Fast 7200 RPM hard drive, Low weight, Low temperature emissions...
Bad Twistable base unit, High-gloss TFT, Inaccurate Touchpad, Always active fan...
Bottom line HP Mini 210-1021EG in redThe Mini 210 is a 10.1 incher with nice haptics and scores points by a good workmanship. An Atom N450 is built-in and, so, the CPU-performance is accordingly. But, a 7200 rpm hard drive is a surprise and pushes the total applicati...
86%
tbreak.com
Updated:
2011-08-28 02:29:57
Mixing a refresh of internals and external design, the Mini 210 is HP’s latest netbook. Posted on April 6, 2010 by Abbas Jaffar Ali 10021Leave a Commenthttp://tech.tbreak.com/2010/04/hp-mini-210-netbook-review/HP+Mini+210+Netbook+Review2010-04-06+12...
Bottom line A nice little netbook with a good keyboard but finicky trackpad. Today we take a look at the refresh of HP’s mini series of netbooks- the Mini 210 to be exact which is based on Intel’s latest update to its Atom platform consisting of the Atom N450 CPU...
70%
pcworld.com_techhive.com
Updated:
2011-08-28 02:29:57
The HP Mini 210 consumer netbook is a basic netbook that does a decent job of providing what you'd expect from a typical product in this category, without any major surprises. Fortunately, it does so at a reasonable price: Mini 210 configurations start...
Good Good screen with edge-to-edge glass, Large multitouch pad...
Bad Audible fan noise even at rest, Bulky battery...
Bottom line Nothing particularly impressive nor disappointing distinguishes the HP Mini 210, but the price is right...
60%
techworld.com
Updated:
2011-08-28 02:29:57
The HP Mini 210 is a netbook with better than usual styling and design. It feels almost futuristic with its textured lid and base, edge-to-edge glossy screen and concealed touchpad buttons. Furthermore it has no annoyingly visible and extremly bright...
Bottom line With its asking price of £309, the HP Mini 210 is almost unbeatable, but it could use some more features. In particular, we'd like 802.11n Wi-Fi, an integrated 3G modem, and a USB Sleep-and-Charge-style port would be very useful for travellers. But as...
0%
Laptopmag.com
Updated:
2011-08-28 02:29:58
If you asked us in the past if we like HP’s netbooks, we’d tell you, “It depends.” We love the business-focused Mini 5102, for example, because of its great keyboard, sturdy design, and over 10 hours of endurance with its 6-cell battery. But the compan...
Good Roomy, responsive keyboard, Clean design, Large touchpad, Good HD video playback, Strong software bundle...
Bad Bottom gets hot, Slow boot time, Shorter battery life than competition, Broadcom chip doesn't yet improve Flash playback, Below-average performance...
Bottom line HP’s latest consumer netbook offers an attractive design, improved keyboard and (limited) HD video playback for a good price.
70%
tech2.com
Updated:
2011-08-28 02:29:58
We’ve been covering netbooks consistently this past month, and its about time we look at one of the bigger names in this clustered market, and that is HP. Their Mini series is almost genre defining for the realm of small ultraportable and efficient not...
Good HP Proprietary OS is nicely designed, Good battery life...
Bad CPU performances are little below average...
Bottom line The OS installed for us was Windows 7 Starter preinstalled with our model, a netbook version of Norton Internet security and also HP’s own Instant On OS, which bypasses Windows, and allows users to directly do basic tasks like music, chatting, brows...
70%
tomsguide.com
Updated:
2011-08-28 02:29:58
When factoring in looks, price, battery life and comfort (what else would you ask for in a netbook?), the Mini 210 is our choice for mobile bloggers.
0%
pcmag.com
Updated:
2011-08-28 02:29:58
The newest addition to HP's line of consumer netbooks, the HP Mini 210-1032NR ($349.99 list) introduces a sleek new look and is based on Intel's "Pine Trail" platform, which includes the low-voltage Atom N450 CPU and the NM10 Express Chipset. This re...
Good Excellent battery life. Stylish design. Two-year warranty.
Bad Erratic touchpad controls. So-so productivity performance. Slow hard drive.
Bottom line The HP Mini 210-1032NR is an attractive 10-inch netbook that provides good multimedia performance and outstanding battery life, but the touchpad is very skittish...
70%
about.com
Updated:
2011-08-28 02:29:58
Stylish Patterned Design, Excellent Keyboard, Includes Online Cloud Storage For Easy Document Sharing Between PCs, Buttons Integrated Into Trackpad Can Be Difficult To Use, 6cell Battery Juts Out Pretty Far, Does Not Support 802.11g Wireless...
80%
itp.net
Updated:
2014-06-19 01:49:50
Each netbook here has a unique colour but the Mini 210-3020se blows them all away with its turquoise finish.Thanks to the HP's interesting colour it was the center of attention wherever we took it; everyone wanted to take a closer look at it.Weighing 1.36...
Bottom line The Mini 210 packs potent performance, strong battery life and sports the sort of looks that can stop people dead in their tracks...
80%