HP logo

HP Compaq Q2022 computer monitor 50.8 cm (20") 1600 x 900 pixels Black

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
187065
Info modified on:
19 Feb 2024, 19:05:32
Short summary description HP Compaq Q2022 computer monitor 50.8 cm (20") 1600 x 900 pixels Black:

HP Compaq Q2022, 50.8 cm (20"), 1600 x 900 pixels, LCD, 5 ms, Black

Long summary description HP Compaq Q2022 computer monitor 50.8 cm (20") 1600 x 900 pixels Black:

HP Compaq Q2022. Display diagonal: 50.8 cm (20"), Display resolution: 1600 x 900 pixels. Display: LCD. Response time: 5 ms, Native aspect ratio: 16:9, Viewing angle, horizontal: 170°, Viewing angle, vertical: 160°. Product colour: Black

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.