HP logo

HP TouchSmart 520-1000nl Intel® Core™ i3 i3-2120 58.4 cm (23") 1920 x 1080 pixels 4 GB DDR3-SDRAM 500 GB Windows 7 Home Premium Black

Brand:
Product family:
Product series:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
35013
Info modified on:
23 Jul 2024, 21:06:02
Short summary description HP TouchSmart 520-1000nl Intel® Core™ i3 i3-2120 58.4 cm (23") 1920 x 1080 pixels 4 GB DDR3-SDRAM 500 GB Windows 7 Home Premium Black:

HP TouchSmart 520-1000nl, 58.4 cm (23"), Full HD, Intel® Core™ i3, 4 GB, 500 GB, Windows 7 Home Premium

Long summary description HP TouchSmart 520-1000nl Intel® Core™ i3 i3-2120 58.4 cm (23") 1920 x 1080 pixels 4 GB DDR3-SDRAM 500 GB Windows 7 Home Premium Black:

HP TouchSmart 520-1000nl. Display diagonal: 58.4 cm (23"), HD type: Full HD, Display resolution: 1920 x 1080 pixels. Processor family: Intel® Core™ i3, Processor frequency: 3.3 GHz. Internal memory: 4 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 500 GB. On-board graphics card model: Intel® HD Graphics 2000. Built-in camera. Optical drive type: DVD Super Multi. Operating system installed: Windows 7 Home Premium. Product colour: Black

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.