HP logo

HP TouchSmart 610-1270uk Intel® Core™ i7 i7-2600S 6 GB DDR3-SDRAM 2 TB AMD Radeon HD 6450A Windows 7 Home Premium Desktop PC Black

Brand:
Product family:
Product series:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
10977
Info modified on:
07 Oct 2024, 17:05:08
End of life date:
31 Jan 2012
Short summary description HP TouchSmart 610-1270uk Intel® Core™ i7 i7-2600S 6 GB DDR3-SDRAM 2 TB AMD Radeon HD 6450A Windows 7 Home Premium Desktop PC Black:

HP TouchSmart 610-1270uk, 2.8 GHz, Intel® Core™ i7, 6 GB, 2 TB, Blu-Ray DVD Combo, Windows 7 Home Premium

Long summary description HP TouchSmart 610-1270uk Intel® Core™ i7 i7-2600S 6 GB DDR3-SDRAM 2 TB AMD Radeon HD 6450A Windows 7 Home Premium Desktop PC Black:

HP TouchSmart 610-1270uk. Processor frequency: 2.8 GHz, Processor family: Intel® Core™ i7, Processor model: i7-2600S. Internal memory: 6 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 2 TB, Optical drive type: Blu-Ray DVD Combo. On-board graphics card model: Intel® HD Graphics 2000, Discrete graphics card model: AMD Radeon HD 6450A. Operating system installed: Windows 7 Home Premium, Operating system architecture: 64-bit. Power supply: 180 W. Chassis type: Desktop. Product type: PC. Product colour: Black

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.