HP logo

HP Pavilion dm1-3110eb AMD Dual-Core E-350 Netbook 29.5 cm (11.6") 3 GB DDR3-SDRAM 320 GB Windows 7 Home Premium Silver

Brand:
Product family:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
37861
Info modified on:
23 Jan 2025, 19:09:51
Short summary description HP Pavilion dm1-3110eb AMD Dual-Core E-350 Netbook 29.5 cm (11.6") 3 GB DDR3-SDRAM 320 GB Windows 7 Home Premium Silver:

HP Pavilion Pavilion dm1-3110eb, AMD Dual-Core, 2.4 GHz, 29.5 cm (11.6"), 1366 x 768 pixels, 3 GB, 320 GB

Long summary description HP Pavilion dm1-3110eb AMD Dual-Core E-350 Netbook 29.5 cm (11.6") 3 GB DDR3-SDRAM 320 GB Windows 7 Home Premium Silver:

HP Pavilion Pavilion dm1-3110eb. Product type: Netbook. Processor family: AMD Dual-Core, Processor model: E-350, Processor frequency: 2.4 GHz. Display diagonal: 29.5 cm (11.6"), Display resolution: 1366 x 768 pixels. Internal memory: 3 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 320 GB. Operating system installed: Windows 7 Home Premium. Product colour: Silver. Weight: 1.6 kg

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.